Littelfuse, Inc. Pcb Fuse, Very Fast Act, 4A, 125V, Axial; Fuse Current Littelfuse 0251004.NRT1L

Description
PCB FUSE, VERY FAST ACT, 4A, 125V, AXIAL; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
Description
PCB FUSE, VERY FAST ACT, 4A, 125V, AXIAL; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Fuse, Very Fast Act, 4A, 125V, Axial; Fuse Current Littelfuse - 16M0074 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Fuse, Very Fast Act, 4A, 125V, Axial; Fuse Current Littelfuse
16M0074
Pcb Fuse, Very Fast Act, 4A, 125V, Axial; Fuse Current Littelfuse 16M0074
PCB FUSE, VERY FAST ACT, 4A, 125V, AXIAL; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

PCB FUSE, VERY FAST ACT, 4A, 125V, AXIAL; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 16M0074
Product Name Pcb Fuse, Very Fast Act, 4A, 125V, Axial; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Class A GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD8V0L2B-03L - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-3
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD3USB3SZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details