Littelfuse, Inc. Pcb Fuse, Very Fast Acting, 1A, 125Vac; Fuse Current Littelfuse 0251001.NRT1L

Description
PCB FUSE, VERY FAST ACTING, 1A, 125VAC; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
Description
PCB FUSE, VERY FAST ACTING, 1A, 125VAC; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Fuse, Very Fast Acting, 1A, 125Vac; Fuse Current Littelfuse - 16M0071 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Fuse, Very Fast Acting, 1A, 125Vac; Fuse Current Littelfuse
16M0071
Pcb Fuse, Very Fast Acting, 1A, 125Vac; Fuse Current Littelfuse 16M0071
PCB FUSE, VERY FAST ACTING, 1A, 125VAC; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

PCB FUSE, VERY FAST ACTING, 1A, 125VAC; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 16M0071
Product Name Pcb Fuse, Very Fast Acting, 1A, 125Vac; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD114-U1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
40 - 60 Amp Class A GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details