Littelfuse, Inc. Fuse, Pcb, 200Ma, 125V, Very Fast Acting; Blow Characteristic Littelfuse 0251.200MRT1L

Description
FUSE, PCB, 200mA, 125V, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Body Material:Epoxy Coated; Breaking Capacity:50A @ 125VAC / 300A @ 125VDC; Current Rating:200mA; Diameter:2.80mm; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
Description
FUSE, PCB, 200mA, 125V, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Body Material:Epoxy Coated; Breaking Capacity:50A @ 125VAC / 300A @ 125VDC; Current Rating:200mA; Diameter:2.80mm; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 200Ma, 125V, Very Fast Acting; Blow Characteristic Littelfuse - 77J9989 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 200Ma, 125V, Very Fast Acting; Blow Characteristic Littelfuse
77J9989
Fuse, Pcb, 200Ma, 125V, Very Fast Acting; Blow Characteristic Littelfuse 77J9989
FUSE, PCB, 200mA, 125V, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Body Material:Epoxy Coated; Breaking Capacity:50A @ 125VAC / 300A @ 125VDC; Current Rating:200mA; Diameter:2.80mm; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, PCB, 200mA, 125V, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Body Material:Epoxy Coated; Breaking Capacity:50A @ 125VAC / 300A @ 125VDC; Current Rating:200mA; Diameter:2.80mm; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 77J9989
Product Name Fuse, Pcb, 200Ma, 125V, Very Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6000W 3 Wire Grounding LCDI Plug for Indoor Use, 6-30P - L22630-6000W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S5R5D641PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details
ESD Suppressor TVS 20KV 2-Pin TSSLP T/R - 376-ESD5V3S1B02LSE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details