Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Mounting Type: Fixed
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 690mA
Voltage Rating - AC: 250V
Response Time: Slow
Applications: Telecom
Features: 0.7 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Fixed |