Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983603-02400118P
Housing Material: Thermoplastic
Power Dissipation: 500 mW
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Socket
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 983603-02400118P |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 02400118P |