Littelfuse, Inc. MINI® Diode 02400115

Description
Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N
Datasheet
Description
Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® Diode - 02400115 - Littelfuse, Inc.
Rosemont, IL, United States
MINI® Diode
02400115
MINI® Diode 02400115
Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N

Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Diodes
Product Number 02400115
Product Name MINI® Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Diode -  - Radwell International
Infineon Technologies AG
Specs
Diode Type General Purpose
View Details