Littelfuse, Inc. Connectors,Interconnects 02400113P

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Current Rating: 18A Voltage Rating DC: 2V Termination Style: Solder Weight: 0.001 lb (0.45g)
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Current Rating: 18A Voltage Rating DC: 2V Termination Style: Solder Weight: 0.001 lb (0.45g)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Current Rating: 18A Voltage Rating DC: 2V Termination Style: Solder Weight: 0.001 lb (0.45g)

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Accessory Type: Lockwasher
For Use With/Related Products: 1/4 - 40 Bushing
Current Rating: 18A
Voltage Rating DC: 2V
Termination Style: Solder
Weight: 0.001 lb (0.45g)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Current Rating 18.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details