Littelfuse, Inc. Cartridge Fuse; Blow Characteristic Littelfuse 0235002.HXEP

Description
Cartridge Fuse; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:-; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Breaking Capacity Current AC:-; Fuse Leads:Leaded RoHS Compliant: Yes
Datasheet
Description
Cartridge Fuse; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:-; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Breaking Capacity Current AC:-; Fuse Leads:Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse; Blow Characteristic Littelfuse - 26K8375 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Blow Characteristic Littelfuse
26K8375
Cartridge Fuse; Blow Characteristic Littelfuse 26K8375
Cartridge Fuse; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:-; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Breaking Capacity Current AC:-; Fuse Leads:Leaded RoHS Compliant: Yes

Cartridge Fuse; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:-; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Breaking Capacity Current AC:-; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8375
Product Name Cartridge Fuse; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 7752837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1812 (4532m)
Standards and Certifications RoHS
View Details
Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps Portable Series -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
In-Line GFCI Plug Auto Reset 1-15P UL Listed - G20CA115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details