Littelfuse, Inc. Fuse, Axial, 2.5A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse 023402.5MXEP

Description
FUSE, AXIAL, 2.5A, 5X20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.5A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:2.5A RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 2.5A, 5X20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.5A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:2.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 2.5A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse - 26K7780 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 2.5A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse
26K7780
Fuse, Axial, 2.5A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse 26K7780
FUSE, AXIAL, 2.5A, 5X20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.5A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:2.5A RoHS Compliant: Yes

FUSE, AXIAL, 2.5A, 5X20MM, MEDIUM ACTING; Blow Characteristic:Medium Acting; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.5A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:2.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K7780
Product Name Fuse, Axial, 2.5A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2 Wire In Line GFCI, 1-15P Manual Reset - G1215CM2 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details