Littelfuse, Inc. Fuse, Axial, 8A, 5 X 20Mm, Medium Acting; Blow Characteristic Littelfuse 0234008.MXEP

Description
FUSE, AXIAL, 8A, 5 X 20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Ceramic; Breaking Capacity:200A @ 250VAC / 10kA @ 125VAC; Current Rating:8A; Diameter:5.8mm; Fuse Body Material:Ceramic; Fuse Current:8A RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 8A, 5 X 20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Ceramic; Breaking Capacity:200A @ 250VAC / 10kA @ 125VAC; Current Rating:8A; Diameter:5.8mm; Fuse Body Material:Ceramic; Fuse Current:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 8A, 5 X 20Mm, Medium Acting; Blow Characteristic Littelfuse - 26K7774 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 8A, 5 X 20Mm, Medium Acting; Blow Characteristic Littelfuse
26K7774
Fuse, Axial, 8A, 5 X 20Mm, Medium Acting; Blow Characteristic Littelfuse 26K7774
FUSE, AXIAL, 8A, 5 X 20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Ceramic; Breaking Capacity:200A @ 250VAC / 10kA @ 125VAC; Current Rating:8A; Diameter:5.8mm; Fuse Body Material:Ceramic; Fuse Current:8A RoHS Compliant: Yes

FUSE, AXIAL, 8A, 5 X 20MM, MEDIUM ACTING; Blow Characteristic:Medium Acting; Body Material:Ceramic; Breaking Capacity:200A @ 250VAC / 10kA @ 125VAC; Current Rating:8A; Diameter:5.8mm; Fuse Body Material:Ceramic; Fuse Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K7774
Product Name Fuse, Axial, 8A, 5 X 20Mm, Medium Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD102-U4-05L - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-5
Standards and Certifications RoHS
View Details
 - PESD18VV1BBSF/S7YL - Rochester Electronics
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details