Littelfuse, Inc. Fuse, Axial, 3.5A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse 023303.5MXEP

Description
FUSE, AXIAL, 3.5A, 5X20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Glass; Breaking Capacity:10kA @ 125VAC; Current Rating:3.5A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:3.5A; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 3.5A, 5X20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Glass; Breaking Capacity:10kA @ 125VAC; Current Rating:3.5A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:3.5A; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 3.5A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse - 26K7754 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 3.5A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse
26K7754
Fuse, Axial, 3.5A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse 26K7754
FUSE, AXIAL, 3.5A, 5X20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Glass; Breaking Capacity:10kA @ 125VAC; Current Rating:3.5A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:3.5A; Fuse Size:5 x 20 mm RoHS Compliant: Yes

FUSE, AXIAL, 3.5A, 5X20MM, MEDIUM ACTING; Blow Characteristic:Medium Acting; Body Material:Glass; Breaking Capacity:10kA @ 125VAC; Current Rating:3.5A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:3.5A; Fuse Size:5 x 20 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K7754
Product Name Fuse, Axial, 3.5A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Portable 40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2416760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 220 volts
View Details