Littelfuse, Inc. Fuse, Axial, 10A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse 0232010.MXEP

Description
FUSE, AXIAL, 10A, 5X20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Glass; Breaking Capacity:300A @ 125VAC; Current Rating:10A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:10A; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 10A, 5X20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Glass; Breaking Capacity:300A @ 125VAC; Current Rating:10A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:10A; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 10A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse - 26K7723 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 10A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse
26K7723
Fuse, Axial, 10A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse 26K7723
FUSE, AXIAL, 10A, 5X20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Glass; Breaking Capacity:300A @ 125VAC; Current Rating:10A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:10A; Fuse Size:5 x 20 mm RoHS Compliant: Yes

FUSE, AXIAL, 10A, 5X20MM, MEDIUM ACTING; Blow Characteristic:Medium Acting; Body Material:Glass; Breaking Capacity:300A @ 125VAC; Current Rating:10A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:10A; Fuse Size:5 x 20 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K7723
Product Name Fuse, Axial, 10A, 5X20Mm, Medium Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD05S150D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
 - ESD207B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details