Littelfuse, Inc. Fuse, Cartridge, 8A, 5X20Mm, Med Acting; Blow Characteristic Littelfuse 0232008.MXP

Description
FUSE, CARTRIDGE, 8A, 5X20MM, MED ACTING; Blow Characteristic:Mediu m Acting; Breaking Capacity:300A @ 125VAC; Current Rating:8A; Diameter:5.2mm; Fuse Body Material:Glass; Fuse Current:8A; Fuse Leads:Unleaded; Fuse Terminals:Ferrule RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 8A, 5X20MM, MED ACTING; Blow Characteristic:Mediu m Acting; Breaking Capacity:300A @ 125VAC; Current Rating:8A; Diameter:5.2mm; Fuse Body Material:Glass; Fuse Current:8A; Fuse Leads:Unleaded; Fuse Terminals:Ferrule RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 8A, 5X20Mm, Med Acting; Blow Characteristic Littelfuse - 26K7718 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 8A, 5X20Mm, Med Acting; Blow Characteristic Littelfuse
26K7718
Fuse, Cartridge, 8A, 5X20Mm, Med Acting; Blow Characteristic Littelfuse 26K7718
FUSE, CARTRIDGE, 8A, 5X20MM, MED ACTING; Blow Characteristic:Mediu m Acting; Breaking Capacity:300A @ 125VAC; Current Rating:8A; Diameter:5.2mm; Fuse Body Material:Glass; Fuse Current:8A; Fuse Leads:Unleaded; Fuse Terminals:Ferrule RoHS Compliant: Yes

FUSE, CARTRIDGE, 8A, 5X20MM, MED ACTING; Blow Characteristic:Medium Acting; Breaking Capacity:300A @ 125VAC; Current Rating:8A; Diameter:5.2mm; Fuse Body Material:Glass; Fuse Current:8A; Fuse Leads:Unleaded; Fuse Terminals:Ferrule RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K7718
Product Name Fuse, Cartridge, 8A, 5X20Mm, Med Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD112-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
PRCD / RCD - P151630-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details