Littelfuse, Inc. Fuse, Axial, 2.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 023002.5HXSP

Description
FUSE, AXIAL, 2.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:2.5A RoHS Compliant: Yes
Description
FUSE, AXIAL, 2.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:2.5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 2.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8323 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 2.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
26K8323
Fuse, Axial, 2.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 26K8323
FUSE, AXIAL, 2.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:2.5A RoHS Compliant: Yes

FUSE, AXIAL, 2.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:2.5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8323
Product Name Fuse, Axial, 2.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Manual Reset 5-15P UL Listed - G20PMS515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details