Littelfuse, Inc. Fuse, Axial, 2.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 023002.5DRT1SP

Description
FUSE, AXIAL, 2.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:2.5A; Fuse Leads:Leaded; Series:230P RoHS Compliant: Yes
Description
FUSE, AXIAL, 2.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:2.5A; Fuse Leads:Leaded; Series:230P RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 2.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8324 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 2.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
26K8324
Fuse, Axial, 2.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 26K8324
FUSE, AXIAL, 2.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:2.5A; Fuse Leads:Leaded; Series:230P RoHS Compliant: Yes

FUSE, AXIAL, 2.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:2.5A; Fuse Leads:Leaded; Series:230P RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8324
Product Name Fuse, Axial, 2.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - PESD15VS1ULSYL - Rochester Electronics
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
2 suppliers
Varistors - 7752733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details