FUSE, AXIAL, 1.5A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:1.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:1.5A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 26K8315 |
| Product Name | Fuse, Axial, 1.5A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse |
| Standards and Certifications | RoHS |