FUSE, AXIAL, 4A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:400A @ 125VAC; Current Rating:4A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:4A; Fuse Leads:Leaded; Series:230P RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 26K8282 |
| Product Name | Fuse, Axial, 4A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse |
| Standards and Certifications | RoHS |