Littelfuse, Inc. Fuse, Axial, 3A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 0230003.DRT1SP

Description
FUSE, AXIAL, 3A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:3A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:3A; Fuse Leads:Leaded; Fuse Size Code:2AGRoHS Compliant: Yes
Description
FUSE, AXIAL, 3A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:3A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:3A; Fuse Leads:Leaded; Fuse Size Code:2AGRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 3A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8276 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 3A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
26K8276
Fuse, Axial, 3A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 26K8276
FUSE, AXIAL, 3A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:3A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:3A; Fuse Leads:Leaded; Fuse Size Code:2AGRoHS Compliant: Yes

FUSE, AXIAL, 3A, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:3A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:3A; Fuse Leads:Leaded; Fuse Size Code:2AGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8276
Product Name Fuse, Axial, 3A, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD206-B1-02V - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SC79-2
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details
40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details