Littelfuse, Inc. Fuse, Axial, 750Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 0230.750HXSP

Description
FUSE, AXIAL, 750mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:750mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes
Description
FUSE, AXIAL, 750mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:750mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 750Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8250 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 750Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
26K8250
Fuse, Axial, 750Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 26K8250
FUSE, AXIAL, 750mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:750mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes

FUSE, AXIAL, 750mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:750mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8250
Product Name Fuse, Axial, 750Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Double ESD protection diode for transient overvoltage suppression - MMBZ27VCL,235 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
50 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details