Littelfuse, Inc. Fuse, Axial, 500Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 0230.500DRT1P

Description
FUSE, AXIAL, 500mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:500mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes
Description
FUSE, AXIAL, 500mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:500mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 500Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8238 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 500Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
26K8238
Fuse, Axial, 500Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 26K8238
FUSE, AXIAL, 500mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:500mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes

FUSE, AXIAL, 500mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:500mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8238
Product Name Fuse, Axial, 500Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD205-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details