Littelfuse, Inc. Fuse, Axial, 375Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 0230.375DRT1SP

Description
FUSE, AXIAL, 375mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:375mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 375mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:375mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 375Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8227 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 375Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
26K8227
Fuse, Axial, 375Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 26K8227
FUSE, AXIAL, 375mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:375mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes

FUSE, AXIAL, 375mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:375mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8227
Product Name Fuse, Axial, 375Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2042141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details