Littelfuse, Inc. Fuse, Cartridge, 2.25A, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse 02292.25HXSP

Description
FUSE, CARTRIDGE, 2.25A, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.25A; Diameter:4.5mm; Fuse Body Material:Glass; Fuse Current:2.25A; Fuse Leads:Unleaded RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 2.25A, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.25A; Diameter:4.5mm; Fuse Body Material:Glass; Fuse Current:2.25A; Fuse Leads:Unleaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 2.25A, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse - 26K8212 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2.25A, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse
26K8212
Fuse, Cartridge, 2.25A, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse 26K8212
FUSE, CARTRIDGE, 2.25A, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.25A; Diameter:4.5mm; Fuse Body Material:Glass; Fuse Current:2.25A; Fuse Leads:Unleaded RoHS Compliant: Yes

FUSE, CARTRIDGE, 2.25A, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Current Rating:2.25A; Diameter:4.5mm; Fuse Body Material:Glass; Fuse Current:2.25A; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8212
Product Name Fuse, Cartridge, 2.25A, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 7692029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
2400W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-2400W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details