Littelfuse, Inc. Fuse, Cartridge, 350Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse 0229.350HXSP

Description
FUSE, CARTRIDGE, 350mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:350mA; Diameter:4.5mm; Fuse Body Material:Glass; Fuse Current:350mA; Fuse Leads:Unleaded RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 350mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:350mA; Diameter:4.5mm; Fuse Body Material:Glass; Fuse Current:350mA; Fuse Leads:Unleaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 350Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse - 26K8179 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 350Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse
26K8179
Fuse, Cartridge, 350Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse 26K8179
FUSE, CARTRIDGE, 350mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:350mA; Diameter:4.5mm; Fuse Body Material:Glass; Fuse Current:350mA; Fuse Leads:Unleaded RoHS Compliant: Yes

FUSE, CARTRIDGE, 350mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:350mA; Diameter:4.5mm; Fuse Body Material:Glass; Fuse Current:350mA; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8179
Product Name Fuse, Cartridge, 350Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1621436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Portable 40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
20 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade - G1920TL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details