Littelfuse, Inc. Fuse, Cartridge, 375Ma, 5X15Mm, Fast Act; Blow Characteristic Littelfuse 0225.375MXP

Description
FUSE, CARTRIDGE, 375mA, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:375mA; Fuse Body Material:Glass; Fuse Current:375mA; Fuse Leads:Unleaded; Series:225P RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 375mA, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:375mA; Fuse Body Material:Glass; Fuse Current:375mA; Fuse Leads:Unleaded; Series:225P RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 375Ma, 5X15Mm, Fast Act; Blow Characteristic Littelfuse - 42K9432 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 375Ma, 5X15Mm, Fast Act; Blow Characteristic Littelfuse
42K9432
Fuse, Cartridge, 375Ma, 5X15Mm, Fast Act; Blow Characteristic Littelfuse 42K9432
FUSE, CARTRIDGE, 375mA, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:375mA; Fuse Body Material:Glass; Fuse Current:375mA; Fuse Leads:Unleaded; Series:225P RoHS Compliant: Yes

FUSE, CARTRIDGE, 375mA, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:375mA; Fuse Body Material:Glass; Fuse Current:375mA; Fuse Leads:Unleaded; Series:225P RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 42K9432
Product Name Fuse, Cartridge, 375Ma, 5X15Mm, Fast Act; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Tamper Resistant, Residential Grade - G19202L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S220D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 22 volts
View Details
Varistors - 7692003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
 - ESD200B1CSP0201XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details