Littelfuse, Inc. Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse 022403.5DRT3P

Description
FUSE, AXIAL, 3.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:3.5A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes
Description
FUSE, AXIAL, 3.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:3.5A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse - 26K8156 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse
26K8156
Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse 26K8156
FUSE, AXIAL, 3.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:3.5A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

FUSE, AXIAL, 3.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:3.5A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8156
Product Name Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Suppressors - Diode-mode Series - PD02S4R1D221PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 4 volts
View Details