Littelfuse, Inc. Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse 022403.5DRT2P

Description
FUSE, AXIAL, 3.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:3.5A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes
Description
FUSE, AXIAL, 3.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:3.5A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse - 26K8155 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse
26K8155
Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse 26K8155
FUSE, AXIAL, 3.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:3.5A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

FUSE, AXIAL, 3.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:3.5A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8155
Product Name Fuse, Axial, 3.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1389282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details