Littelfuse, Inc. Fuse, Axial, 1.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse 022401.5MXP

Description
FUSE, AXIAL, 1.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:1.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:1.5A; Fuse Leads:Leaded RoHS Compliant: Yes
Description
FUSE, AXIAL, 1.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:1.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:1.5A; Fuse Leads:Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 1.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse - 42K9425 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 1.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse
42K9425
Fuse, Axial, 1.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse 42K9425
FUSE, AXIAL, 1.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:1.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:1.5A; Fuse Leads:Leaded RoHS Compliant: Yes

FUSE, AXIAL, 1.5A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:1.5A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:1.5A; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 42K9425
Product Name Fuse, Axial, 1.5A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Residential Grade - G1920L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
15 Amp Inline GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line
View Details