Littelfuse, Inc. Fuse, Axial, 2A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse 0224002.DRT3P

Description
FUSE, AXIAL, 2A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:2A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes
Description
FUSE, AXIAL, 2A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:2A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 2A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse - 26K8116 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 2A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse
26K8116
Fuse, Axial, 2A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse 26K8116
FUSE, AXIAL, 2A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:2A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

FUSE, AXIAL, 2A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:2A; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8116
Product Name Fuse, Axial, 2A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3 Wire Grounding In Line GFCI, 5-20P Manual Reset - G1220CM - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details