Littelfuse, Inc. Fuse, Axial, 2A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse 0224002.DRT1P

Description
FUSE, AXIAL, 2A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:2A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:2A; Fuse Leads:Leaded RoHS Compliant: Yes
Description
FUSE, AXIAL, 2A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:2A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:2A; Fuse Leads:Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 2A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse - 53K8960 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 2A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse
53K8960
Fuse, Axial, 2A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse 53K8960
FUSE, AXIAL, 2A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:2A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:2A; Fuse Leads:Leaded RoHS Compliant: Yes

FUSE, AXIAL, 2A, 5 X 15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:2A; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:2A; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 53K8960
Product Name Fuse, Axial, 2A, 5 X 15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7031666P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
 - ESD208B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
30 Amp Permanent Series Single and Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details