Littelfuse, Inc. Fuse, Axial, 750Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 0224.750DRT2P

Description
FUSE, AXIAL, 750mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:750mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes
Description
FUSE, AXIAL, 750mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:750mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 750Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse - 26K8107 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 750Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
26K8107
Fuse, Axial, 750Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 26K8107
FUSE, AXIAL, 750mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:750mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

FUSE, AXIAL, 750mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:750mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8107
Product Name Fuse, Axial, 750Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - ESD Protection Devices - DSL70E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type ESD Suppressor
View Details
LBS23 Series Portable Residual Current Devices - LBS23 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 230 volts
Tj -25 to 40 C (-13 to 104 F)
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details