Littelfuse, Inc. Fuse, Axial, 750Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 0224.750DRT1P

Description
FUSE, AXIAL, 750mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:75mA; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:750mA; Fuse Leads:Leaded RoHS Compliant: Yes
Description
FUSE, AXIAL, 750mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:75mA; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:750mA; Fuse Leads:Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 750Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse - 53K8958 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 750Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
53K8958
Fuse, Axial, 750Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 53K8958
FUSE, AXIAL, 750mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:75mA; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:750mA; Fuse Leads:Leaded RoHS Compliant: Yes

FUSE, AXIAL, 750mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:75mA; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:750mA; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 53K8958
Product Name Fuse, Axial, 750Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Suppressors - Diode-mode Series - PD02S5R5D281PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details