Littelfuse, Inc. Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 0224.500DRT3P

Description
FUSE, AXIAL, 500mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:500mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes
Description
FUSE, AXIAL, 500mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:500mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse - 26K8104 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
26K8104
Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 26K8104
FUSE, AXIAL, 500mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:500mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

FUSE, AXIAL, 500mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:500mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8104
Product Name Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Class A GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2416789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 910 volts
View Details