Littelfuse, Inc. Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 0224.500DRT2P

Description
FUSE, AXIAL, 500mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:500mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes
Description
FUSE, AXIAL, 500mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:500mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse - 26K8103 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
26K8103
Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 26K8103
FUSE, AXIAL, 500mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:500mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

FUSE, AXIAL, 500mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Fuse Current:500mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Series:224P RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8103
Product Name Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD207B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Very low capacitance high voltage bidirectional ESD protection diode - PESD20VV1BSFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details
50 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details