Littelfuse, Inc. Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 0224.500DRT1P

Description
FUSE, AXIAL, 500mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:50mA; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:500mA; Fuse Leads:Leaded RoHS Compliant: Yes
Description
FUSE, AXIAL, 500mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:50mA; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:500mA; Fuse Leads:Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse - 53K8957 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
53K8957
Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 53K8957
FUSE, AXIAL, 500mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:50mA; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:500mA; Fuse Leads:Leaded RoHS Compliant: Yes

FUSE, AXIAL, 500mA, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:50mA; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:500mA; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 53K8957
Product Name Fuse, Axial, 500Ma, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD129B1W01005E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Compact Size Manual Reset 5-15P UL Recoginzed - G20PMR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details