Littelfuse, Inc. Fuse, Axial, 1.25A, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse 02191.25MXAEP

Description
FUSE, AXIAL, 1.25A, 5 X 20MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:150A @ 250VAC; Current Rating:1.25A; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:1.25A; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 1.25A, 5 X 20MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:150A @ 250VAC; Current Rating:1.25A; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:1.25A; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 1.25A, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse - 26K7697 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 1.25A, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse
26K7697
Fuse, Axial, 1.25A, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse 26K7697
FUSE, AXIAL, 1.25A, 5 X 20MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:150A @ 250VAC; Current Rating:1.25A; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:1.25A; Fuse Size:5 x 20 mm RoHS Compliant: Yes

FUSE, AXIAL, 1.25A, 5 X 20MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:150A @ 250VAC; Current Rating:1.25A; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:1.25A; Fuse Size:5 x 20 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K7697
Product Name Fuse, Axial, 1.25A, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD5V3U2U-03LRH - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-3
Standards and Certifications RoHS
View Details
Quadruple low capacitance ESD suppressor - BZA856AVL,115 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT353 SOT353
Standards and Certifications RoHS
View Details
2 suppliers
60 Amp SPGFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details