Littelfuse, Inc. Fuse, Axial, 500Ma, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse 0219.500MXAEP

Description
FUSE, AXIAL, 500mA, 5 X 20MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:150A @ 250VAC; Current Rating:500mA; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:500mA; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 500mA, 5 X 20MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:150A @ 250VAC; Current Rating:500mA; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:500mA; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 500Ma, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse - 26K7667 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 500Ma, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse
26K7667
Fuse, Axial, 500Ma, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse 26K7667
FUSE, AXIAL, 500mA, 5 X 20MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:150A @ 250VAC; Current Rating:500mA; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:500mA; Fuse Size:5 x 20 mm RoHS Compliant: Yes

FUSE, AXIAL, 500mA, 5 X 20MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:150A @ 250VAC; Current Rating:500mA; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:500mA; Fuse Size:5 x 20 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K7667
Product Name Fuse, Axial, 500Ma, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details