Littelfuse, Inc. Hard To Find - 0218015.MXEP 0218015.MXEP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120535-0218015.MXEP Series: 218 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 5mm x 20mm (Axial) Current Rating: 15A Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 1405 Approvals: CSA, PSE, UL Size: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Resistance: 0.0028 Ohm Family Name: 218 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): 0218015.MRET1P; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120535-0218015.MXEP Series: 218 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 5mm x 20mm (Axial) Current Rating: 15A Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 1405 Approvals: CSA, PSE, UL Size: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Resistance: 0.0028 Ohm Family Name: 218 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): 0218015.MRET1P; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0218015.MXEP - 1120535-0218015.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0218015.MXEP
1120535-0218015.MXEP
Hard To Find - 0218015.MXEP 1120535-0218015.MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120535-0218015.MXEP Series: 218 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 5mm x 20mm (Axial) Current Rating: 15A Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 1405 Approvals: CSA, PSE, UL Size: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Resistance: 0.0028 Ohm Family Name: 218 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): 0218015.MRET1P; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120535-0218015.MXEP
Series: 218
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 5mm x 20mm (Axial)
Current Rating: 15A
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 1405
Approvals: CSA, PSE, UL
Size: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Resistance: 0.0028 Ohm
Family Name: 218
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): 0218015.MRET1P;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120535-0218015.MXEP
Product Name Hard To Find - 0218015.MXEP
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD200B1CSP0201XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Blank Face GFCI Outlet, Weather Resistant Self-Test with LED Light, Residential Grade - G1900W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details