Littelfuse, Inc. Hard To Find - 0218001.MXP 0218001.MXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120531-0218001.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 6.73 Approvals: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.0613 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 1A Breaking Capacity at Rated Voltage: 35A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120531-0218001.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 6.73 Approvals: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.0613 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 1A Breaking Capacity at Rated Voltage: 35A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0218001.MXP - 1120531-0218001.MXP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0218001.MXP
1120531-0218001.MXP
Hard To Find - 0218001.MXP 1120531-0218001.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120531-0218001.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 6.73 Approvals: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.0613 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 1A Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120531-0218001.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 6.73
Approvals: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0613 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 35A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120531-0218001.MXP
Product Name Hard To Find - 0218001.MXP
Mounting / Packaging Holder
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD113-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Standard Size Auto Reset 5-15P UL Listed - G20PAS515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details