Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120528-0218.630MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 4.675
Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
DC Cold Resistance: 0.275 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety, Industrial
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 630mA
Breaking Capacity at Rated Voltage: 35A
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 1120528-0218.630MXP |
| Product Name | Hard To Find - 0218.630MXP |
| Mounting / Packaging | Holder |