Littelfuse, Inc. Hard To Find - 0218.500MXP 0218.500MXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120527-0218.500MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 2.825 Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE DC Cold Resistance: 0.37 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Safety Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 500mA Breaking Capacity at Rated Voltage: 35A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120527-0218.500MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 2.825 Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE DC Cold Resistance: 0.37 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Safety Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 500mA Breaking Capacity at Rated Voltage: 35A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0218.500MXP - 1120527-0218.500MXP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0218.500MXP
1120527-0218.500MXP
Hard To Find - 0218.500MXP 1120527-0218.500MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120527-0218.500MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 2.825 Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE DC Cold Resistance: 0.37 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Safety Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 500mA Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120527-0218.500MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 2.825
Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
DC Cold Resistance: 0.37 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 500mA
Breaking Capacity at Rated Voltage: 35A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120527-0218.500MXP
Product Name Hard To Find - 0218.500MXP
Mounting / Packaging Holder
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2913532P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 1200 volts
View Details