Littelfuse, Inc. Hard To Find - 0218.200MXEP 0218.200MXEP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120522-0218.200MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 0.341 Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE DC Cold Resistance: 1.6 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Current Rating (Amps): 200mA Breaking Capacity at Rated Voltage: 35A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120522-0218.200MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 0.341 Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE DC Cold Resistance: 1.6 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Current Rating (Amps): 200mA Breaking Capacity at Rated Voltage: 35A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0218.200MXEP - 1120522-0218.200MXEP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0218.200MXEP
1120522-0218.200MXEP
Hard To Find - 0218.200MXEP 1120522-0218.200MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120522-0218.200MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 0.341 Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE DC Cold Resistance: 1.6 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Current Rating (Amps): 200mA Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120522-0218.200MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 0.341
Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
DC Cold Resistance: 1.6 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Current Rating (Amps): 200mA
Breaking Capacity at Rated Voltage: 35A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120522-0218.200MXEP
Product Name Hard To Find - 0218.200MXEP
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade - G1915T - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details