Littelfuse, Inc. Fuse, Axial, 1.25A, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse 02171.25MXEP

Description
FUSE, AXIAL, 1.25A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:1.25A; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 1.25A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:1.25A; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 1.25A, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse - 26K8021 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 1.25A, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse
26K8021
Fuse, Axial, 1.25A, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse 26K8021
FUSE, AXIAL, 1.25A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:1.25A; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes

FUSE, AXIAL, 1.25A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:1.25A; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8021
Product Name Fuse, Axial, 1.25A, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897597P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 47 volts
View Details
Low Capacitance ESD Devices - ESD108-B1-CSP0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
Portable 40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details