Littelfuse, Inc. Fuse, Axial, 200Ma, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse 0217.200MXEP

Description
FUSE, AXIAL, 200mA, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:200mA; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 200mA, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:200mA; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 200Ma, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse - 26K7986 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 200Ma, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse
26K7986
Fuse, Axial, 200Ma, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse 26K7986
FUSE, AXIAL, 200mA, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:200mA; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes

FUSE, AXIAL, 200mA, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:200mA; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K7986
Product Name Fuse, Axial, 200Ma, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Auto Reset 1-15P UL Recoginzed - G20PASR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 2897294P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 360 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S9R1D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 9 volts
View Details