Littelfuse, Inc. Fuse, Axial, 32Ma, 5 X 20Mm, Fast Acting; Blow Characteristic Littelfuse 0217.032MXEP

Description
FUSE, AXIAL, 32mA, 5 X 20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:32mA; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 32mA, 5 X 20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:32mA; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 32Ma, 5 X 20Mm, Fast Acting; Blow Characteristic Littelfuse - 26K7971 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 32Ma, 5 X 20Mm, Fast Acting; Blow Characteristic Littelfuse
26K7971
Fuse, Axial, 32Ma, 5 X 20Mm, Fast Acting; Blow Characteristic Littelfuse 26K7971
FUSE, AXIAL, 32mA, 5 X 20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:32mA; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes

FUSE, AXIAL, 32mA, 5 X 20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:32mA; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K7971
Product Name Fuse, Axial, 32Ma, 5 X 20Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2469775P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details