Littelfuse, Inc. Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Littelfuse 02163.15MXP

Description
FUSE, CARTRIDGE, 3.15A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 3.15A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Littelfuse - 42K9338 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Littelfuse
42K9338
Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Littelfuse 42K9338
FUSE, CARTRIDGE, 3.15A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

FUSE, CARTRIDGE, 3.15A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 42K9338
Product Name Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Littelfuse
Supply Voltage (VS) 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1621441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details