Manufacturer: Littelfuse Inc.
Win Source Part Number: 759101-021612.5MRET1
Packaging: Tape and Reel
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 235
Approvals: CE, CSA, PSE, TUV, UR
DC Cold Resistance: 0.0057 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Current Rating (Amps): 12.5A
Breaking Capacity at Rated Voltage: 1.5kA
FUSE 250V 5x20 IEC FA PB-FREE 12.5A / TR
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Protection Components | Circuit Protection Components |
| Product Number | 759101-021612.5MRET1P | 91T1946 |
| Product Name | Electronic Wholesale - 021612.5MRET1P | Fuse 250V 5X20 Iec Fa Pb-Free 12.5A / Tr Littelfuse |
| Mounting / Packaging | Through-Hole; Through Hole |