Littelfuse, Inc. Fuse, Cartridge, 800Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse 0216.800MXP

Description
FUSE, CARTRIDGE, 800mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:1.5kA @ 250VAC; Current Rating:800mA; Diameter:5mm; Fuse Body Material:Ceramic; Fuse Current:800mA; Fuse Leads:Unleaded; Length:20mm RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 800mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:1.5kA @ 250VAC; Current Rating:800mA; Diameter:5mm; Fuse Body Material:Ceramic; Fuse Current:800mA; Fuse Leads:Unleaded; Length:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 800Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse - 42K9327 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 800Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse
42K9327
Fuse, Cartridge, 800Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse 42K9327
FUSE, CARTRIDGE, 800mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:1.5kA @ 250VAC; Current Rating:800mA; Diameter:5mm; Fuse Body Material:Ceramic; Fuse Current:800mA; Fuse Leads:Unleaded; Length:20mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 800mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:1.5kA @ 250VAC; Current Rating:800mA; Diameter:5mm; Fuse Body Material:Ceramic; Fuse Current:800mA; Fuse Leads:Unleaded; Length:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 42K9327
Product Name Fuse, Cartridge, 800Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD206-B1-02V - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SC79-2
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD1IVN27U-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
3600W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-3600W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details