Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
LITTELFUSE, INC.
0216.063MXEP -- FUSES
Littelfuse, Inc.
Fuses
0216.063MXEP
Description
FUSE CERAMIC 63MA 250VAC 5X20MM
ODG (Origin Data Global)
Done
Datasheet
Description
FUSE CERAMIC 63MA 250VAC 5X20MM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Fuses
0216.063MXEP
Fuses
0216.063MXEP
FUSE CERAMIC 63MA 250VAC 5X20MM
FUSE CERAMIC 63MA 250VAC 5X20MM
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
0216.063MXEP
Product Name
Fuses
Type
5mm x 20mm (Axial)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
PMIC - Supervisors
ADM1232ARN
Specs
Number of Supplies
1; 1
Output Options
Open Drain; Open Drain, Push-Pull
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
Voltage Supervisors
1915235
Specs
Number of Supplies
1
Features
Watchdog Timer
Output Options
Active Low; Active High; Active High, Active Low
View Details
Texas Instruments
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay
5962-9750901Q2A
Specs
Number of Supplies
1
Output Options
Active-high,Active-low,Push-pull
Type
CDIP,LCCC
View Details
3
suppliers
Qorvo
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T
ACT8600QJ162-T
Specs
Output Options
Inverting
Type
40-TQFN (5x5)
I
Q
420 µA
View Details