Littelfuse, Inc. Electronic Wholesale - 0215016.MXEP 0215016.MXEP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 759195-0215016.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 1408 Approvals: PSE, SEMKO, UL DC Cold Resistance: 0.0031 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Current Rating (Amps): 16A Breaking Capacity at Rated Voltage: 500A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 759195-0215016.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 1408 Approvals: PSE, SEMKO, UL DC Cold Resistance: 0.0031 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Current Rating (Amps): 16A Breaking Capacity at Rated Voltage: 500A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - 0215016.MXEP - 759195-0215016.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 0215016.MXEP
759195-0215016.MXEP
Electronic Wholesale - 0215016.MXEP 759195-0215016.MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 759195-0215016.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 1408 Approvals: PSE, SEMKO, UL DC Cold Resistance: 0.0031 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Current Rating (Amps): 16A Breaking Capacity at Rated Voltage: 500A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 759195-0215016.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 1408
Approvals: PSE, SEMKO, UL
DC Cold Resistance: 0.0031 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Current Rating (Amps): 16A
Breaking Capacity at Rated Voltage: 500A

Buy Now
Fuse 250V Hbc Pt Tl 5X20 Pb Free 16A / Bulk Rohs Compliant Littelfuse - 81R0388 - Newark, An Avnet Company
Chicago, IL, United States
Fuse 250V Hbc Pt Tl 5X20 Pb Free 16A / Bulk Rohs Compliant Littelfuse
81R0388
Fuse 250V Hbc Pt Tl 5X20 Pb Free 16A / Bulk Rohs Compliant Littelfuse 81R0388
FUSE 250V HBC PT TL 5X20 PB FREE 16A / BULK ROHS COMPLIANT: YES

FUSE 250V HBC PT TL 5X20 PB FREE 16A / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 759195-0215016.MXEP 81R0388
Product Name Electronic Wholesale - 0215016.MXEP Fuse 250V Hbc Pt Tl 5X20 Pb Free 16A / Bulk Rohs Compliant Littelfuse
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD110-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
Ultra small 12 V ESD protection device - PESD12VA-SFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962 SOD962
Standards and Certifications RoHS
View Details
2 suppliers
30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details