Littelfuse, Inc. Hard To Find - 021501.6MXESPP 021501.6MXESPP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120499-021501.6MXES PP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 6.83 Approvals: CE, CQC, CSA, KC, PSE, UR, VDE DC Cold Resistance: 0.0707 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Radial Bend Cylinder Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 1.6A Breaking Capacity at Rated Voltage: 1.5kA
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120499-021501.6MXES PP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 6.83 Approvals: CE, CQC, CSA, KC, PSE, UR, VDE DC Cold Resistance: 0.0707 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Radial Bend Cylinder Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 1.6A Breaking Capacity at Rated Voltage: 1.5kA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 021501.6MXESPP - 1120499-021501.6MXESPP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 021501.6MXESPP
1120499-021501.6MXESPP
Hard To Find - 021501.6MXESPP 1120499-021501.6MXESPP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120499-021501.6MXES PP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 6.83 Approvals: CE, CQC, CSA, KC, PSE, UR, VDE DC Cold Resistance: 0.0707 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Radial Bend Cylinder Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 1.6A Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120499-021501.6MXESPP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 6.83
Approvals: CE, CQC, CSA, KC, PSE, UR, VDE
DC Cold Resistance: 0.0707 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Radial Bend Cylinder
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 1.6A
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120499-021501.6MXESPP
Product Name Hard To Find - 021501.6MXESPP
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD208-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
15 Amp Inline GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line
View Details